EN
  • EN
  • DE

LTC1706EMS-61

Part No LTC1706EMS-61
Manufacturer Linear Technology
Description 5-Bit VID Voltage Programmer for AMD Opteron CPUs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207964-LTC1706EMS-61
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1706EMS-61 CAD Model

Description

The LTC1706EMS-61 is a high-performance, single-phase Voltage Mode PWM Controller designed by Linear Technology, now part of Analog Devices. It is specifically engineered to cater to the precise voltage regulation requirements of modern microprocessors, particularly in applications that demand fast transient response and accurate output voltage control.

Key Features:

  • Voltage Identification Input: This device supports VID input, which allows the output voltage to be programmed in 0.1V increments over a range of 1.1V to 1.85V, ensuring compatibility with a variety of microprocessors and power requirements.
  • High Accuracy: The LTC1706EMS-61 boasts an impressive ±1% output voltage accuracy over temperature, which is crucial for ensuring the reliable operation of sensitive electronic components.
  • Opti-Loop® Compensation: The inclusion of Linear Technology's proprietary Opti-Loop compensation minimizes the output capacitance while maintaining stability, providing an optimal balance between response time and component size.
  • Powerful Drive Capability: It features a powerful onboard MOSFET driver capable of driving large gate capacitances quickly, which is essential for high-frequency operation and helps in reducing power losses.
  • Flexible Operation: The LTC1706EMS-61 operates over a wide input voltage range and is compatible with a variety of supply voltages, making it a versatile choice for different system designs.
  • Thermal Protection: The device includes over-temperature protection, safeguarding it and the system from potential damage due to overheating.

Applications:

The LTC1706EMS-61 is ideal for CPU core power supplies in personal computers, servers, and other computing applications where precise voltage regulation is necessary to ensure the performance and stability of the CPU. Its fast transient response and high level of integration make it a preferred choice for compact and efficient power management solutions.

Package:

This controller is available in a compact 10-lead MSOP package, which is suitable for space-constrained applications while providing excellent thermal performance.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4421 $62.1894
32+ $3.6440 $116.6080
50+ $3.5308 $176.5400
68+ $3.4165 $232.3220
88+ $3.3033 $290.6904
118+ $2.9614 $349.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess