Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207971-LTC1709EG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1709EG CAD Model

Description

Linear Technology LTC1709EG Product Overview

The LTC1709EG is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology to provide advanced power management solutions. This product is tailored for applications that require precise voltage regulation, high efficiency, and robust power delivery. It is especially suitable for computing systems, telecommunications, and industrial equipment where stable and efficient power conversion is critical.

Key Features of LTC1709EG

  • Precision Voltage Regulation: The LTC1709EG offers an output voltage accuracy of ±1% over the full temperature range, ensuring reliable performance for sensitive electronic components.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 36V, making it versatile for a variety of power supply configurations.
  • High-Efficiency Operation: With its synchronous rectification and powerful gate drivers, the LTC1709EG achieves high efficiency, which is essential for reducing heat generation and improving system reliability.
  • Programmable Operating Frequency: The switching frequency is programmable from 150kHz to 300kHz, allowing optimization for efficiency or component size depending on the application's requirements.
  • Current Mode Control: The device features current mode control for excellent line and load transient response, making it suitable for applications with rapidly changing power demands.
  • Overcurrent Protection: It includes overcurrent protection that helps to safeguard the power supply and the load from unexpected current surges.
  • Thermal Protection: The LTC1709EG comes with thermal shutdown capability to prevent damage from overheating, enhancing the overall durability of the system.
  • Adjustable Soft-Start: The soft-start feature allows for gradual increase of the output voltage, minimizing stress on the power supply during startup.

Flexible Application and Usage

The LTC1709EG's combination of features makes it an excellent choice for creating custom power solutions in space-constrained environments. Whether it's for powering FPGAs, microprocessors, or other digital ICs, this controller provides the flexibility and performance needed for demanding applications. Its compact size and surface-mount packaging also make it suitable for high-density circuit designs.

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC1709EG is no exception. It is designed to meet the high standards of performance and reliability that engineers have come to expect from Linear Technology's products. With the LTC1709EG, designers can confidently develop power systems that meet stringent specifications and endure the rigors of real-world use.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €13.1326 €65.6629
11+ €10.7755 €118.5307
17+ €10.4388 €177.4594
24+ €10.1021 €242.4496
31+ €9.7653 €302.7257
41+ €8.7551 €358.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,210 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention