EN
  • EN
  • DE

STL130N6F7

Part No STL130N6F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 130A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series STripFET™ F7
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15910-6, 497-15910-2, 497-15910-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898067-STL130N6F7
Ultra Librarian 3D Model Ultra Librarian STL130N6F7 CAD Model

Description

STL130N6F7 - N-channel 60 V, 4 mOhm typ., 80 A STripFET™ F7 Power MOSFET in a PowerFLAT 5x6 package

The STL130N6F7 is a cutting-edge N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its commitment to delivering energy-efficient and high-performance solutions. This device is part of the STripFET F7 series, which is recognized for its low on-resistance and low gate charge, making it an ideal choice for a wide range of power applications.

With a drain-source voltage of 60 V and a typical on-resistance of just 4 mOhm, the STL130N6F7 offers exceptional efficiency for power conversion in applications such as DC-DC converters, motor control circuits, and power management systems. Its high continuous drain current of 80 A ensures that it can handle demanding loads with ease.

The PowerFLAT 5x6 package is designed to minimize on-state resistance while providing excellent thermal performance, making it suitable for compact and high-density power applications. This package is also characterized by its low profile and small footprint, which allows for improved power density in space-constrained applications.

Key features of the STL130N6F7 include:

  • 60 V drain-source voltage (V<sub>DS)
  • 4 mOhm typical on-resistance (R<sub>DS(on))
  • 80 A continuous drain current (I<sub>D)
  • High switching speed
  • Low gate charge and input capacitance
  • Enhanced threshold voltage (V<sub>GS(th)) for improved noise immunity
  • 100% avalanche tested for reliable operation

The STL130N6F7 is also designed with robustness in mind, featuring a 100% avalanche test guarantee, which ensures reliability under extreme conditions. This MOSFET is a testament to STMicroelectronics' dedication to providing electronic components that meet the highest standards of performance, efficiency, and reliability.

Whether you are designing power supplies, motor drives, or any other application requiring efficient power handling and switching, the STL130N6F7 provides a solution that engineers can trust to deliver optimal performance in a compact form factor.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess