EN
  • EN
  • DE
  • IT

LTC1726EMS8-5#TRPBF

Part No LTC1726EMS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SUPPLY MONITOR 5V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.085V, 4.675V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 118224-LTC1726EMS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1726EMS8-5#TRPBF CAD Model

Description

The LTC1726EMS8-5#TRPBF is a versatile, triple supply monitor and microprocessor supervisory circuit produced by Linear Technology, now part of Analog Devices. It is designed to monitor power supplies in microprocessor and digital systems, providing a high degree of reliability and precision. This product ensures that the system operates within safe voltage levels, thus protecting the system from potential damage due to irregular power supply conditions.

Key Features:

  • Triple Voltage Monitoring: The device can simultaneously monitor +5V, +3.3V, and an adjustable voltage, ensuring that all critical supply voltages are under supervision.
  • Adjustable Reset Threshold: Users can set a precise voltage threshold for the adjustable third voltage monitor input using an external resistor divider, tailored to specific system requirements.
  • Low Power Consumption: The LTC1726EMS8-5#TRPBF is designed for low power operation, which is critical for battery-powered and energy-efficient applications.
  • High Accuracy: With a ±1.5% threshold accuracy over the entire temperature range, it provides reliable monitoring to prevent system failure.
  • Reset Output: The reset output feature ensures that the microprocessor resets cleanly during power-up, power-down, and brownout conditions.
  • Guaranteed RESET Assertion: This feature guarantees that the reset signal will be asserted at or below the minimum voltage threshold, ensuring system stability.
  • Compact Size: Packaged in an 8-lead MSOP, the LTC1726EMS8-5#TRPBF is suitable for space-constrained applications.

Applications:

The LTC1726EMS8-5#TRPBF is ideal for use in a wide range of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Industrial Systems
  • Embedded Systems
  • Networking Equipment

With its precision voltage monitoring and low power consumption, the LTC1726EMS8-5#TRPBF is a crucial component for ensuring the reliability and stability of electronic systems. Its robust feature set makes it an excellent choice for designers looking to enhance system integrity through effective power management.

You May Also Be Interested in

Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1960 $55.7640
20+ $5.0839 $101.6780
31+ $4.9251 $152.6781
42+ $4.7662 $200.1804
55+ $4.6073 $253.4015
73+ $4.1307 $301.5411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess