EN
  • EN
  • DE
  • IT

LTC1726ES8-5#PBF

Part No LTC1726ES8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SUPPLY MONITOR 5V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.085V, 4.675V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1061069-LTC1726ES8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1726ES8-5#PBF CAD Model

Description

The LTC1726ES8-5#PBF is a high-performance triple supply monitor and microprocessor supervisory circuit manufactured by Linear Technology. Designed to ensure the stability and reliability of electronic systems, this IC monitors the power supply voltages and provides essential supervisory functions.

Key Features

  • Triple Voltage Monitoring: This device can simultaneously monitor three voltage thresholds, making it ideal for systems with multiple supply voltages that need to be tracked accurately.
  • Precision Thresholds: The LTC1726ES8-5#PBF features precision factory-trimmed thresholds for 5V, 3.3V, and a third adjustable voltage, ensuring accurate monitoring and control.
  • Low Power Consumption: With its low quiescent current, this IC is suitable for power-sensitive applications, helping to extend battery life in portable devices.
  • Reset and Watchdog Functions: It includes a reset output and an independent watchdog timer that provides a system reset following any software malfunction or during an abnormal operation.
  • Adjustable Reset Timeout: The reset timeout period is user-adjustable, allowing for customization according to specific system requirements.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to 85°C, accommodating a broad range of environmental conditions.

Applications

The LTC1726ES8-5#PBF is versatile and can be used in a variety of applications, including:

  • Desktop and Notebook Computers
  • Automotive Systems
  • Embedded Control Systems
  • Industrial Systems
  • Communication Systems

Package and Quality

The LTC1726ES8-5#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The device is RoHS compliant and adheres to the high-quality standards set by Linear Technology, ensuring reliable performance in a wide array of electronic products.

Conclusion

With its comprehensive monitoring capabilities, low power consumption, and robust feature set, the LTC1726ES8-5#PBF is an excellent choice for designers looking to enhance the reliability and performance of their multi-voltage systems. Its precision and flexibility make it a go-to solution for a diverse range of applications requiring vigilant voltage supervision.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9944 $53.9664
14+ $7.3800 $103.3200
21+ $7.1494 $150.1374
29+ $6.9188 $200.6452
38+ $6.6881 $254.1478
51+ $5.9963 $305.8113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess