EN
  • EN
  • DE
  • IT

LTC1326CS8-2.5#TRPBF

Part No LTC1326CS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PREC TRPL SUPPLY MONITR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.363V, 3.118V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 101954-LTC1326CS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1326CS8-2.5#TRPBF CAD Model

Description

LTC1326CS8-2.5#TRPBF Precision Voltage Monitor

The LTC1326CS8-2.5#TRPBF is a high-accuracy voltage monitor designed by Linear Technology, now part of Analog Devices, that ensures reliable system operation through precise voltage supervision. This integrated circuit is tailored for systems that require a stable and precise 2.5V power supply voltage, making it an ideal solution for a variety of applications including microprocessor systems, portable devices, and industrial equipment.

Key Features

  • Precision Monitoring: The LTC1326CS8-2.5#TRPBF offers a precise threshold voltage of 2.5V, which is crucial for systems that depend on accurate voltage levels for optimal performance.
  • Low Supply Current: With a typical supply current of only 30µA, this device is highly efficient, making it suitable for battery-powered applications where power conservation is critical.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -40°C to 85°C, ensuring reliability and functionality under various environmental conditions.
  • Reset Output: It features an open-drain reset output, which provides a reset signal to the host system whenever the monitored voltage falls below the preset threshold, ensuring system stability and preventing data corruption.
  • Adjustable Reset Delay: The reset timeout period can be set by an external capacitor, allowing designers to customize the reset deassertion delay to suit specific system requirements.

Package and Quality

The LTC1326CS8-2.5#TRPBF comes in a compact 8-lead SOIC package, which is space-efficient and suitable for surface-mount technology (SMT). The device is also provided in tape and reel packaging (#TRPBF suffix), which facilitates automated assembly processes, ensuring high throughput and lower manufacturing costs.

Applications

This voltage monitor is versatile and can be used in a range of applications, including:

  • Microprocessor and Microcontroller Systems
  • Portable and Battery-Powered Equipment
  • Data Storage Systems
  • Industrial and Automotive Electronics
  • Communication Systems

With its precision monitoring capabilities and low power consumption, the LTC1326CS8-2.5#TRPBF is an essential component for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0871 $56.6097
16+ $6.6356 $106.1696
24+ $6.4282 $154.2768
33+ $6.2209 $205.2897
42+ $6.0135 $252.5670
56+ $5.3914 $301.9184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,450 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess