EN
  • EN
  • DE
  • IT

LTC1726ES8-5#TRPBF

Part No LTC1726ES8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SUPPLY MONITOR 5V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.085V, 4.675V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 114101-LTC1726ES8-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1726ES8-5#TRPBF CAD Model

Description

The LTC1726ES8-5#TRPBF is a versatile triple supply monitor and microprocessor supervisory circuit designed by Linear Technology. This compact and efficient integrated circuit (IC) is tailored to maintain system integrity by monitoring power supply voltages and providing a reset signal to the host microprocessor in the event of out-of-tolerance conditions.

Key Features:

  • Triple Voltage Monitoring: This IC can monitor a 5V supply along with two other adjustable supply voltages, ensuring that all three supplies are functioning within their expected voltage ranges.
  • Adjustable Reset Thresholds: The reset thresholds for the adjustable supplies can be set by external resistors, which allows for a high degree of flexibility in different system designs.
  • Precision Monitoring: The LTC1726ES8-5#TRPBF offers high accuracy in monitoring the 5V supply with a threshold accuracy of ±1.5% over temperature.
  • Low Power Consumption: With its quiescent current of only 30μA, this device is suitable for power-sensitive applications.
  • Reset Output: A reset output is provided to initiate a system reset during undervoltage conditions, and this output remains operational even with the VCC supply below 1V.
  • Power Supply Glitch Immunity: Ensures stable operation without false resetting during transient conditions and power supply fluctuations.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to +85°C, making it suitable for industrial applications.

Applications:

The LTC1726ES8-5#TRPBF is ideal for use in a variety of systems that require reliable voltage monitoring, such as:

  • Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Portable Battery-Powered Electronics

Package and Availability:

The LTC1726ES8-5#TRPBF comes in an 8-lead SOIC package and is available in tape and reel packaging, denoted by the '#TRPBF' suffix, for ease of manufacturing and assembly in high-volume production environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1183 $56.9464
20+ $5.8407 $116.8140
30+ $5.6581 $169.7430
41+ $5.4756 $224.4996
53+ $5.2931 $280.5343
71+ $4.7456 $336.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,140 pieces
MOQ: 8 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess