EN
  • EN
  • DE
  • IT

LTC1726IS8#TRPBF

Part No LTC1726IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Linear Technology
Win Source Part Number 303176-LTC1726IS8#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1726IS8#TRPBF CAD Model

Description

Product Overview: LTC1726IS8#TRPBF

The LTC1726IS8#TRPBF is a highly reliable and versatile triple supply monitor and microprocessor supervisory circuit designed by Linear Technology. This compact integrated circuit is essential for systems that require precise monitoring of multiple supply voltages to ensure proper operation and stability. The LTC1726IS8#TRPBF is housed in an 8-lead small outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.

Key Features

  • Triple Voltage Monitoring: The device is capable of monitoring three voltages simultaneously, which is essential for systems with multiple supply rails.
  • Adjustable Reset Thresholds: It offers adjustable reset thresholds for the monitored voltages, providing flexibility to cater to different system requirements.
  • Low Supply Current: With a low supply current of 30μA, the LTC1726IS8#TRPBF is an energy-efficient solution for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.
  • Reset Output: It features a reset output that can be configured as push-pull or open-drain, allowing for easy integration with other system components.

Applications

The LTC1726IS8#TRPBF is ideal for a variety of applications that require reliable voltage monitoring and system reset functions. These include:

  • Computers and Servers
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Telecommunications Infrastructure

Product Quality and Reliability

Linear Technology, now part of Analog Devices, is known for its commitment to manufacturing high-quality products. The LTC1726IS8#TRPBF is manufactured with stringent quality control measures and is designed to meet the rigorous demands of industrial and commercial applications. Its robust design ensures that it maintains performance over a long operational life, contributing to the overall reliability of the systems it is used in.

In summary, the LTC1726IS8#TRPBF from Linear Technology is a critical component for systems that depend on accurate voltage monitoring and require a reliable supervisory function. Its flexible design and low power consumption make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess