EN
  • EN
  • DE
  • IT

LTC2908ITS8-C1#TRMPBF

Part No LTC2908ITS8-C1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPPLY MON 6-IN TSOT23-8 / Processor Supervisor 2.338V/Adj/Adj/Adj/Adj/Adj 6 Active Low/Open Drain 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 2.338V, Adj, Adj, Adj, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783076-LTC2908ITS8-C1#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2908
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2908ITS8-C1#TRMPBF CAD Model

Description

Overview of LTC2908ITS8-C1#TRMPBF

The LTC2908ITS8-C1#TRMPBF is a precision hex supply monitor designed by Linear Technology, which has now become part of Analog Devices. This integrated circuit is specifically crafted to monitor multiple supply voltages in digital systems, ensuring that the system operates reliably within its voltage thresholds. The LTC2908ITS8-C1#TRMPBF is particularly suited for applications that require strict power supply monitoring, such as servers, computers, and industrial systems.

Key Features

  • Multiple Voltage Monitoring: The device can monitor up to six supply voltages simultaneously, which is essential for complex systems with multiple power rails.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature, providing designers with flexibility to set the delay for the reset deassertion after all voltages have stabilized.
  • Low Quiescent Current: With its low quiescent current consumption, the LTC2908ITS8-C1#TRMPBF is an energy-efficient solution, critical for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Compact Package: Packaged in a compact TSOT-23, it occupies minimal board space, which is beneficial for space-constrained applications.

Applications

The LTC2908ITS8-C1#TRMPBF is versatile and can be used in a variety of applications where precise voltage monitoring is required. Some common applications include:

  • Server and data storage systems
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical equipment

Technical Specifications

  • Voltage Thresholds: The device features precision voltage threshold options for monitoring different voltage levels.
  • Supply Voltage Range: It supports a wide supply voltage range, accommodating various system designs.
  • Package: LTC2908ITS8-C1#TRMPBF is offered in a lead-free, RoHS-compliant TSOT-23 package.
  • Temperature Range: The operating temperature range of the device ensures reliable performance under extreme conditions.

Overall, the LTC2908ITS8-C1#TRMPBF from Linear Technology is an ideal solution for designers looking for a reliable and precise voltage monitoring IC to safeguard their digital systems against power supply anomalies.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess