EN
  • EN
  • DE

LTC1727ES8-2.5#TRPB

Part No LTC1727ES8-2.5#TRPB
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0516+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 715011-LTC1727ES8-2.5#TRPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1727ES8-2.5#TRPB CAD Model

Description

LTC1727ES8-2.5#TRPB: Voltage Monitor and Supervisor IC

The LTC1727ES8-2.5#TRPB is a precision triple supply monitor and supervisor integrated circuit (IC) designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This particular component is engineered to ensure the stability and reliability of electronic systems by monitoring multiple supply voltages.

Key Features:

  • Triple Voltage Monitoring: This IC is capable of monitoring three voltage points, which is essential for systems that operate with different voltage levels. It ensures that all the voltages are within the specified thresholds for proper operation.
  • Precision Thresholds: The LTC1727ES8-2.5#TRPB is designed with precision voltage thresholds at 2.5V for accurate monitoring, making it an ideal choice for sensitive applications that require strict voltage regulation.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout period, providing designers with the flexibility to set the reset assertion time as per the system requirements.
  • Low Power Consumption: It has a low operating current, which makes it suitable for power-sensitive applications, helping to extend battery life in portable devices.
  • Wide Operating Temperature Range: The IC operates over a wide temperature range, making it reliable in various environmental conditions.

Applications:

The LTC1727ES8-2.5#TRPB is versatile and can be used in a wide range of applications, including:

  • Computers and Servers
  • Portable and Battery-Powered Equipment
  • Industrial Systems
  • Telecommunication Systems
  • Automotive Electronics

Package and Availability:

This IC comes in an 8-lead SOIC package, which is widely accepted in the industry and suitable for automated assembly processes. The part number LTC1727ES8-2.5#TRPB indicates that the device is provided in tape and reel packaging, which is convenient for mass production.

In summary, the LTC1727ES8-2.5#TRPB from Linear Technology is a highly reliable and precise monitoring solution for systems that require multiple voltage checks. Its features and capabilities make it an excellent choice for ensuring the proper functioning of a wide array of electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Samsung
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5764 $52.6112
19+ $5.3960 $102.5240
29+ $5.2274 $151.5946
40+ $5.0587 $202.3480
52+ $4.8901 $254.2852
69+ $4.3842 $302.5098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess