EN
  • EN
  • DE
  • IT

LTC1728ES5-5#TRMPBF

Part No LTC1728ES5-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON TRPL MCRPWR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.086V, 4.675V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 118378-LTC1728ES5-5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1728ES5-5#TRMPBF CAD Model

Description

Overview of LTC1728ES5-5#TRMPBF

The LTC1728ES5-5#TRMPBF is a high-performance, micropower voltage monitor designed by Linear Technology, now part of Analog Devices. This precision monitoring device is tailored to maintain system reliability and accuracy. It is particularly suitable for portable and battery-powered electronics where power consumption and space are critical considerations.

Key Features

  • Voltage Monitoring: This component is equipped to monitor a threshold voltage of 5V, ensuring devices operate within safe voltage levels.
  • Low Power Consumption: With a quiescent current of just 10μA, the LTC1728ES5-5#TRMPBF is optimized for battery-powered applications where power efficiency is paramount.
  • High Accuracy: It offers a precision threshold accuracy of ±1.5%, which provides a reliable monitoring solution that ensures devices function correctly within their electrical specifications.
  • Reset Output: The device features a guaranteed reset output down to 1V, which allows it to reset microcontrollers and other digital devices effectively.
  • Temperature Range: The LTC1728ES5-5#TRMPBF operates over a wide temperature range from -40°C to 125°C, making it versatile for use in various environmental conditions.
  • Compact Package: It is available in a small surface-mount SOT-23 package, which is ideal for space-constrained applications.

Applications

The LTC1728ES5-5#TRMPBF is ideal for a range of applications, including:

  • Portable Electronics
  • Automotive Systems
  • Industrial Equipment
  • Computers and Servers
  • Battery Management Systems

Product Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1728ES5-5#TRMPBF is manufactured to the highest standards. The product is available in a tape and reel format with the part number suffix 'TRMPBF', indicating that it is provided in moisture-resistant packaging suitable for automated assembly processes. This voltage monitor is a reliable choice for designers looking to incorporate voltage monitoring with minimal power draw and high accuracy in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3638 $56.1828
14+ $7.6831 $107.5634
21+ $7.4430 $156.3030
28+ $7.2029 $201.6812
36+ $6.9628 $250.6608
49+ $6.2426 $305.8874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess