EN
  • EN
  • DE

LTC1735CGN#PBF

Part No LTC1735CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 020505-LTC1735CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1735CGN#PBF CAD Model

Description

Product Overview: LTC1735CGN#PBF

The LTC1735CGN#PBF is a high-performance step-down switching regulator controller designed and manufactured by Linear Technology. This component is engineered to provide efficient power management for a wide range of applications, including but not limited to, portable devices, telecommunications, and computer systems.

Key Features

  • High Efficiency: The LTC1735CGN#PBF features a powerful design capable of converting input voltages up to 36V down to a lower output voltage with high efficiency, which is essential for battery-powered devices where energy conservation is crucial.
  • Versatile Output Voltage: It offers an adjustable output voltage range, giving designers the flexibility to set the output voltage to a desired level according to the requirements of the specific application.
  • Stable Operation: The device includes a fixed frequency current mode architecture which ensures stable operation over a wide range of supply and output voltages, load conditions, and temperatures.
  • Protection Features: It incorporates several protective features such as overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding both the regulator and the system it powers from potential damage.

Applications

The LTC1735CGN#PBF is ideal for a variety of applications, including:

  • Power supplies for desktops and notebook computers
  • DC/DC converters for telecommunications equipment
  • Battery-powered devices
  • Industrial power systems

Physical Characteristics

The component comes in a compact 16-lead SSOP package, which is suitable for space-constrained applications. Its part number indicates the package type and the quality grade, with the PBF suffix denoting lead-free composition, which is compliant with RoHS standards.

Conclusion

In summary, the LTC1735CGN#PBF by Linear Technology is a reliable and versatile step-down switching regulator controller that offers high efficiency, adjustable output, and robust protection features. Its suitability for a wide range of applications, combined with its compact packaging, makes it a smart choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9525 $71.8575
6+ $19.6534 $117.9204
8+ $19.0392 $152.3136
11+ $18.4250 $202.6750
15+ $17.8109 $267.1635
19+ $15.9684 $303.3996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess