The BSS46 is a low voltage, high current N-channel MOSFET manufactured by Central Semiconductor Corp. It's designed for low-side switching and high-speed switching applications. The device is available in a through-hole TO-92 package.
Applications
- Low-Side Switching
- High-Speed Switching
- DC-DC Converters
- Motor Control
- Power Management
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- High Current Capability
- Low Threshold Voltage (VGS(th))
- Through-Hole Package (TO-92)
Benefits
- Efficient switching due to low on-resistance
- Suitable for high-current applications
- Easy to drive due to low threshold voltage
- Simple to mount and solder in through-hole applications
- Compact size for space-constrained designs
Technical Specifications
The BSS46 features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 0.3A. The on-resistance (RDS(on)) is typically 2 Ohms at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is typically 2.4V. The power dissipation is 0.36W. The transistor is supplied in a TO-92 package, which allows for easy mounting and soldering. The operating junction temperature range is -55°C to +150°C. This makes it well-suited for efficient power switching in a variety of low-voltage applications.