EN
  • EN
  • DE

LTC1735CGN#TR

Part No LTC1735CGN#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0709+
Reference case SSOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 715014-LTC1735CGN#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1735CGN#TR CAD Model

Description

The LTC1735CGN#TR is a high-performance step-down switching regulator controller from Linear Technology, designed to drive an external power MOSFET and capable of delivering fast transient response and excellent loop stability. This versatile component is ideal for a wide range of power supply applications, providing efficient power conversion for systems requiring a lower voltage from a higher voltage input.

Key Features

  • Wide Input Voltage Range: The LTC1735CGN#TR operates over a broad input voltage range, accommodating various applications and ensuring compatibility with diverse power sources.
  • High Efficiency: With its high efficiency, this regulator minimizes power loss, making it suitable for battery-powered devices and energy-sensitive applications.
  • Adjustable Switching Frequency: The user can adjust the switching frequency from 100kHz to 500kHz, allowing designers to optimize the size of external components and performance for their specific application.
  • Synchronous Operation: The device supports synchronous rectification, providing enhanced efficiency by reducing diode losses associated with asynchronous designs.
  • Soft-Start Function: The integrated soft-start feature prevents inrush current during startup, contributing to the reliability and longevity of the system.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the regulator and the downstream circuitry from damage due to excessive currents.

Applications

The LTC1735CGN#TR is an excellent choice for a variety of applications, including:

  • Telecommunications
  • Computing Systems
  • Industrial Equipment
  • Portable Devices
  • DC/DC Converters

Package and Quality

The LTC1735CGN#TR is available in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. The product is provided in tape and reel format (#TR) for automated assembly processes, ensuring efficient handling and manufacturing. Linear Technology is known for its commitment to high-quality products, and this regulator is no exception, meeting stringent performance and reliability standards.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
UTC
Lowest to $0.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9908 $59.9448
15+ $8.1982 $122.9730
22+ $7.9418 $174.7196
31+ $7.6854 $238.2474
39+ $7.4301 $289.7739
53+ $6.6609 $353.0277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess