EN
  • EN
  • DE

LT8611EUDD#TRPBF

Part No LT8611EUDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A SYNC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.4V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.97V
Maximum Output Voltage 40V
Output Current 2.5A
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-QFN (3x5)
Win Source Part Number 1060280-LT8611EUDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8611EUDD#TRPBF CAD Model

Description

Linear Technology's LT8611EUDD#TRPBF: A High-Efficiency Synchronous Monolithic Step-Down Regulator

The LT8611EUDD#TRPBF is a cutting-edge synchronous step-down regulator from Linear Technology, designed to deliver high efficiency and robust performance in a compact package. It is an ideal choice for a wide range of applications, including automotive, industrial, and portable electronics, where power efficiency and thermal management are critical.

This innovative component operates over a wide input voltage range of 3.4V to 42V, making it suitable for systems that encounter large input voltage variations, such as automotive power systems. The LT8611EUDD#TRPBF provides a continuous output current of up to 2.5A, ensuring a reliable power supply for demanding applications.

One of the key features of the LT8611EUDD#TRPBF is its high efficiency, which is achieved through the use of low RDS(ON) internal switches. The device employs synchronous rectification, which significantly reduces power losses compared to traditional diode-based solutions. This results in a reduced need for heat sinking and allows for a more compact overall design.

The LT8611EUDD#TRPBF also boasts a fast minimum on-time of just 30ns, enabling it to support high frequency operation and allowing for a smaller, more efficient, and cost-effective external inductor and capacitors. This makes it an excellent solution for space-constrained applications.

With its adjustable and synchronizable switching frequency from 200kHz to 3MHz, designers have the flexibility to optimize the regulator for size, efficiency, or operating frequency. The device also features a low dropout mode, ensuring that the output voltage remains regulated even when the input voltage approaches the output voltage, which is particularly useful during automotive cold crank scenarios.

Additional features include internal compensation, a power good flag, output soft-start, and thermal protection. These built-in capabilities simplify the design process, reduce external component count, and ensure reliable operation under varying conditions.

The LT8611EUDD#TRPBF is packaged in a 3mm x 5mm QFN package, which is RoHS compliant and designed to meet the stringent quality and reliability standards required in industrial and automotive environments. With its advanced features and high performance, the LT8611EUDD#TRPBF is an excellent choice for engineers looking to enhance power efficiency and reliability in their next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5489 $57.7445
11+ $9.4760 $104.2360
17+ $9.1799 $156.0583
23+ $8.8837 $204.3251
30+ $8.5876 $257.6280
39+ $7.6993 $300.2727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess