EN
  • EN
  • DE

LTC1735CGN#TRPBF

Part No LTC1735CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 117706-LTC1735CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1735CGN#TRPBF CAD Model

Description

Linear Technology's LTC1735CGN#TRPBF High-Efficiency, Synchronous Step-Down Switching Regulator

The LTC1735CGN#TRPBF is a versatile and high-performance step-down switching regulator integrated circuit designed by Linear Technology, now part of Analog Devices. This component is engineered to provide efficient power conversion with synchronous rectification, which significantly improves efficiency, especially in low output voltage applications. The LTC1735CGN#TRPBF is particularly suitable for a wide range of applications, including telecommunications, portable devices, and computing systems where efficient power management is crucial.

With an operating input voltage range of 4V to 36V, the LTC1735CGN#TRPBF can accommodate a variety of power sources, including multi-cell batteries and industrial power supplies. It is capable of delivering a continuous output current up to 5A, making it a robust choice for demanding applications. The output voltage is adjustable from 0.8V to VIN, allowing for a high degree of flexibility to meet the needs of specific circuit designs.

The LTC1735CGN#TRPBF incorporates a powerful 1.25V reference with a precision of ±1%, ensuring accurate output voltage regulation over the entire temperature range. The switching frequency is programmable up to 300kHz, which allows designers to balance efficiency with external component size. Additionally, the device features a Burst Mode® operation that significantly reduces quiescent current during light loads, further enhancing battery life in portable applications.

Protection features of the LTC1735CGN#TRPBF include overcurrent protection, which guards the device against excessive currents, and thermal shutdown, which provides additional safety by turning off the regulator if the internal temperature exceeds safe operating limits. The device is offered in a compact 16-lead SSOP package, which is suitable for space-constrained applications.

The LTC1735CGN#TRPBF is designed for ease of use and includes a soft-start feature to minimize inrush current during startup, as well as a foldback current limit to protect the system during output short-circuit conditions. With its high efficiency, adjustable output, and comprehensive protection features, the LTC1735CGN#TRPBF is an excellent choice for designers looking to create robust and efficient power supply circuits.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7126 $62.8386
25+ $4.6870 $117.1750
39+ $4.5415 $177.1185
53+ $4.3948 $232.9244
68+ $4.2481 $288.8708
91+ $3.8092 $346.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,263 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess