EN
  • EN
  • DE

LTC1735CNG-1

Part No LTC1735CNG-1
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303179-LTC1735CNG-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1735CNG-1 CAD Model

Description

The LTC1735CNG-1 is a versatile and highly efficient synchronous step-down switching regulator designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This regulator is engineered to convert a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for a variety of applications including portable devices, telecommunications, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC1735CNG-1 operates with an input voltage range from 4V to 36V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Its output voltage is adjustable from 1.25V up to the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: With its synchronous rectification and internal MOSFET switches, the LTC1735CNG-1 boasts high efficiency, which can reach up to 95% under certain conditions.
  • Low Dropout Operation: The regulator's low dropout operation ensures consistent performance even when the input voltage is close to the output voltage.
  • Programmable Switching Frequency: Users can set the switching frequency from 100kHz to 500kHz through an external resistor, allowing optimization for efficiency or component size.
  • Excellent Thermal Performance: The LTC1735CNG-1 is available in a 16-lead narrow SSOP package, which provides superior thermal performance and space-saving benefits.

Applications:

  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Systems
  • Computing Devices
  • Automotive Power Systems

With its robust feature set and reliable performance, the LTC1735CNG-1 from Linear Technology is a top choice for designers who require a compact, efficient, and versatile power management solution. Whether it's for stepping down voltages in battery-operated devices or powering complex industrial equipment, this switching regulator is designed to meet the strictest power efficiency standards while maintaining a high level of performance.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0097 $60.0485
12+ $9.8545 $118.2540
19+ $9.5461 $181.3759
26+ $9.2388 $240.2088
33+ $8.9305 $294.7065
44+ $8.0065 $352.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess