EN
  • EN
  • DE

LTC1735EGN

Part No LTC1735EGN
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208013-LTC1735EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1735EGN CAD Model

Description

The LTC1735EGN is a high performance step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, that offers advanced features for efficient power conversion and system management. This versatile controller is well-suited for a wide range of applications, including telecommunications, portable devices, and industrial systems.

Key Features

  • Wide Input Voltage Range: The LTC1735EGN operates from an input voltage range of 4V to 36V, making it flexible for use in systems with varying supply voltages.
  • High Output Current: While the actual output current is determined by external components, the controller is capable of driving high current applications with the appropriate external MOSFETs and inductor.
  • Adjustable Switching Frequency: The switching frequency can be set from 100kHz to 500kHz via an external resistor or synchronized to an external clock, providing design flexibility and optimization for efficiency and component size.
  • Excellent Efficiency: The LTC1735EGN features a powerful 1.1Ω onboard gate driver for the external MOSFET, which helps to reduce switching losses and improve overall efficiency.
  • SOP-16 Package: The device is available in a compact 16-lead narrow-body Small Outline Package (SOP), which is suitable for space-constrained applications.

Protection Features

  • Overvoltage Protection: The LTC1735EGN protects the system from overvoltage conditions, ensuring the longevity and reliability of the application.
  • Overcurrent Protection: The controller includes foldback current limiting to protect against overcurrent situations.
  • Soft-Start Capability: The soft-start feature limits inrush current during startup, providing a smooth ramp-up to the regulated output voltage.

Applications

The LTC1735EGN is an ideal choice for a variety of applications where efficient power management and space savings are crucial. It can be deployed in distributed power systems, DSL modems, DC-DC converters for embedded systems, and other electronic devices requiring a compact, high-efficiency voltage regulation solution.

For engineers and designers looking for a reliable and versatile switching regulator controller, the LTC1735EGN from Linear Technology offers a robust set of features that can meet the demands of a wide array of power supply designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8166 $64.8996
14+ $8.8750 $124.2500
21+ $8.5978 $180.5538
28+ $8.3206 $232.9768
36+ $8.0434 $289.5624
49+ $7.2107 $353.3243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess