EN
  • EN
  • DE

LTC1751EMS8-3.3#PBF

Part No LTC1751EMS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 8MSOP / Charge Pump STPUP 3.3V 80mA 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 3.3V
Output Current 100mA
Frequency - Switching 800kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782212-LTC1751EMS8-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1751
Introduction Date April 16, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1751EMS8-3.3#PBF CAD Model

Description

Product Overview: LTC1751EMS8-3.3#PBF

The LTC1751EMS8-3.3#PBF is a high-performance, low dropout (LDO) voltage regulator designed and manufactured by Linear Technology, now part of Analog Devices. This regulator is engineered to deliver a fixed output voltage of 3.3V with an output current up to 300mA, making it an ideal choice for portable battery-powered equipment and other low-voltage applications where energy efficiency is a priority.

Key Features

  • Stable Output: The LTC1751EMS8-3.3#PBF provides a stable and accurate 3.3V output, which is essential for sensitive electronic devices that require consistent power to function optimally.
  • Low Dropout Voltage: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, reducing power loss and extending battery life in portable applications.
  • Low Noise: The design of the LTC1751EMS8-3.3#PBF ensures low output noise, which is critical for applications such as RF and precision instrumentation that require a quiet power supply.
  • Thermal Protection: It includes built-in thermal protection to safeguard the device against overheating, ensuring reliable performance under varying operating conditions.
  • No External Capacitor Required: The regulator is stable with no external capacitor, which simplifies the design and reduces the overall bill of materials.

Applications

  • Portable and Battery-Powered Devices
  • Handheld Instruments
  • Medical Devices
  • Wireless Communications
  • GPS Equipment

Product Specifications

The LTC1751EMS8-3.3#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The device operates over a wide input voltage range from 4V to 6.5V, providing flexibility in various system designs. Its low quiescent current makes it an excellent choice for battery-powered systems where power conservation is crucial.

Linear Technology's commitment to quality ensures that the LTC1751EMS8-3.3#PBF meets the highest standards of performance and reliability. Whether you're designing a new system or upgrading an existing one, this voltage regulator offers a robust power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2268 $61.1340
12+ $10.0323 $120.3876
18+ $9.7193 $174.9474
25+ $9.4052 $235.1300
32+ $9.0922 $290.9504
43+ $8.1520 $350.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 893 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess