EN
  • EN
  • DE

651605\1GB\128Mx8\8C

Part No 651605\1GB\128Mx8\8C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-800 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950180-651605\1GB\128Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 651605\1GB\128Mx8\8C CAD Model

Description

The Nanya 651605 is a 1GB DDR2 memory module designed for use in desktop computers and other applications requiring reliable and high-performance memory. This module features a configuration of 128Mx8, indicating that it's comprised of memory chips organized with 128 million memory locations per chip, with each location being 8 bits wide. The '8C' likely refers to a specific revision or manufacturing batch.

Applications:

  • Desktop Computers
  • Industrial PCs
  • Embedded Systems
  • Network Devices

Features:

  • 1GB Capacity
  • DDR2 Technology
  • 128Mx8 Chip Configuration
  • High-Speed Data Transfer
  • Low Power Consumption
  • Reliable Performance

Benefits:

  • Increased System Performance: Enhances the speed and responsiveness of applications and operating systems.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times in video games.
  • Greater Productivity: Enables faster processing of large files and complex tasks.
  • Stable Operation: Ensures reliable and consistent performance, minimizing the risk of system crashes or data loss.

Additional Details:

This DDR2 module is designed to operate at a specific voltage, typically 1.8V, and at a certain frequency, such as 667MHz or 800MHz, depending on the specific model. It conforms to the industry-standard DDR2 specifications, ensuring compatibility with a wide range of motherboards and systems. The module's construction utilizes high-quality components and rigorous testing to ensure long-term reliability and performance. The 128Mx8 configuration is a common one, making the module a versatile choice for various memory upgrade or replacement scenarios.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess