EN
  • EN
  • DE

LTC1751EMS8-3.3

Part No LTC1751EMS8-3.3
Manufacturer Linear Technology
Description Micropower, Regulated Charge Pump DC/DC Converters"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208040-LTC1751EMS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1751EMS8-3.3 CAD Model

Description

Linear Technology LTC1751EMS8-3.3 Voltage Regulator

The LTC1751EMS8-3.3 is a high-performance, low dropout (LDO) voltage regulator designed by Linear Technology, now part of Analog Devices, renowned for its precision and durability. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for consistent power supply in electronic circuits.

Key Features:

  • Fixed Output Voltage: The LTC1751EMS8-3.3 provides a stable 3.3V output, which is critical for powering sensitive electronic components that require a precise voltage level.
  • Low Dropout Voltage: This LDO regulator boasts a low dropout voltage, allowing it to continue delivering a regulated output even when the supply voltage is very close to the output voltage. This feature is particularly useful in battery-powered applications where maximizing the usage of battery life is essential.
  • High Efficiency: With its ability to operate with minimal voltage difference between the input and output, the LTC1751EMS8-3.3 ensures efficient use of power, which is beneficial for portable devices with limited power sources.
  • Compact MSOP Package: The device comes in a compact MSOP (Mini Small Outline Package) with 8 leads, offering a space-saving solution for densely packed PCBs.
  • Thermal Protection: It incorporates thermal shutdown protection to prevent damage from overheating, thus enhancing the longevity of the device.
  • Low Noise: The LTC1751EMS8-3.3 is designed to produce low output noise, a critical feature for applications such as RF circuits and precision instrumentation where noise can significantly impact performance.

Applications:

The LTC1751EMS8-3.3 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable electronics
  • Wireless communication devices
  • GPS systems
  • Microprocessor power supplies
  • Medical equipment
  • Industrial instruments

With its robust design, the LTC1751EMS8-3.3 is well-suited for systems that require a reliable and efficient power management solution. Whether integrated into consumer electronics or critical medical devices, this LDO regulator maintains a consistent performance, ensuring that your products operate at their best.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess