EN
  • EN
  • DE

LTC1772BES6

Part No LTC1772BES6
Manufacturer Linear Technology
Description Constant Frequency Current Mode Step-Down DC/DC Controller in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208056-LTC1772BES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC1772BES6 CAD Model

Description

Linear Technology LTC1772BES6 Constant Frequency Current Mode PWM Step-Down DC/DC Converter

The LTC1772BES6 is a high-performance, constant frequency, current mode PWM step-down DC/DC converter from Linear Technology, designed to provide efficient power management in a compact SOT-23 package. This versatile component is an ideal solution for portable devices where space is at a premium and efficient power conversion is a must.

With an input voltage range of 2.65V to 8.4V, the LTC1772BES6 is capable of delivering output voltages as low as 0.8V, which makes it suitable for a wide range of applications, including powering the latest generation of low-voltage digital ICs. Its high switching frequency of up to 550kHz allows the use of small, low-cost capacitors and inductors, further minimizing the footprint and cost of the overall power supply design.

The LTC1772BES6 employs current mode control to provide excellent line and load transient response. This feature ensures stable operation under varying input voltages and load conditions. Additionally, the converter offers a Burst Mode® operation that significantly improves efficiency at light loads, making it an energy-efficient choice for battery-powered applications.

Protection features of the LTC1772BES6 include thermal shutdown, current limit, and low battery detection, which safeguard the device and the system it powers from adverse conditions. Furthermore, the low shutdown current of under 1µA ensures minimal power consumption when the device is not active, preserving battery life in portable applications.

The LTC1772BES6 also boasts a low dropout operation, a feature that allows the regulator to maintain a constant output voltage even when the input voltage approaches the output voltage, thus maximizing the usable range of the battery voltage.

Overall, the LTC1772BES6 from Linear Technology is a highly efficient, reliable, and space-saving solution for modern electronic devices requiring a compact, high-performance power supply. Its combination of features and protections makes it an excellent choice for designers looking to optimize their power management systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7523 $60.0368
38+ $3.0788 $116.9944
59+ $2.9826 $175.9734
81+ $2.8863 $233.7903
104+ $2.7902 $290.1808
139+ $2.5015 $347.7085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess