EN
  • EN
  • DE

LTC1783IS6TRPBF

Part No LTC1783IS6TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072054-LTC1783IS6TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1783IS6TRPBF CAD Model

Description

The LTC1783IS6TRPBF is a high-performance, low-power, 1.5Mbps, 3.3V to 5V RS485/RS422 transceiver from Linear Technology, now part of Analog Devices. This device is designed to provide reliable data communication with a minimal footprint, making it ideal for space-constrained applications that require robust serial communication protocols.

Key Features

  • Interface Type: RS485/RS422
  • Data Rate: Up to 1.5Mbps
  • Supply Voltage: Operates from 3.3V to 5V
  • Low Power Consumption: Ideal for power-sensitive applications
  • Operating Temperature: Industrial range from -40°C to 85°C
  • Package: SOT-23-6
  • RoHS: Compliant with RoHS standards

Applications

The LTC1783IS6TRPBF is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Networked devices in factory automation
  • Building automation and HVAC systems
  • Automotive networks
  • Instrumentation
  • Point of sale (POS) equipment

Product Advantages

With its high data rate and low-power operation, the LTC1783IS6TRPBF offers a compelling set of advantages for designers:

  • Space-Saving Design: The small SOT-23-6 package helps to save space on PCBs.
  • High Reliability: Built to withstand the demanding conditions of industrial environments.
  • Electrostatic Discharge (ESD) Protection: Features robust ESD protection for enhanced durability.
  • Easy to Integrate: Simple to incorporate into existing designs, minimizing development time and cost.

Quality and Support

Linear Technology (Analog Devices) is known for its high-quality products and excellent technical support. The LTC1783IS6TRPBF transceiver is backed by a comprehensive datasheet and technical documentation, ensuring that engineers can design with confidence and achieve a quick time to market.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess