EN
  • EN
  • DE

LTM2987BIYPBF

Part No LTM2987BIYPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072754-LTM2987BIYPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM2987BIYPBF CAD Model

Description

Product Overview: LTM2987BIYPBF

The LTM2987BIYPBF is a highly integrated, high-performance power management IC from Linear Technology, designed to simplify the task of providing multiple regulated voltages in complex systems such as industrial, automotive, and communication applications. This robust module incorporates a switching regulator and multiple linear regulators, offering a compact and efficient solution for powering a wide range of electronic devices.

Key Features

  • Multiple Output Voltages: The LTM2987BIYPBF provides several regulated outputs, which can be configured to power different components of an electronic system, reducing the need for additional external regulators.
  • High Efficiency: With an integrated switching regulator, this product achieves high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Adjustable Outputs: The output voltages are adjustable, allowing for a high level of customization to meet specific requirements of the application.
  • Thermal Management: The module is designed with thermal performance in mind, featuring over-temperature protection to safeguard against excessive heat conditions.
  • Rugged Design: Encased in a sturdy package, the LTM2987BIYPBF is built to withstand harsh environments, making it suitable for industrial and automotive applications.
  • Integrated Fault Protection: With built-in features such as over-current protection and short-circuit protection, the IC enhances the overall safety and durability of the system.

Applications

The versatility of the LTM2987BIYPBF allows it to be used in a variety of applications. It is particularly well-suited for:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Complex multi-rail power systems

Technical Specifications

Linear Technology's LTM2987BIYPBF stands out with its technical specifications designed for demanding applications:

  • Input Voltage Range: Suitable for a broad range of input sources.
  • Output Voltage Range: Adjustable to meet the needs of various components.
  • Package Type: Robust and reliable packaging for challenging environments.
  • Operating Temperature Range: Ensures reliable operation across a wide temperature spectrum.

The LTM2987BIYPBF is a testament to Linear Technology's commitment to providing advanced power management solutions that meet the evolving needs of modern electronic systems. With its combination of integration, efficiency, and reliability, this product is an excellent choice for designers looking to streamline their power supply designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess