EN
  • EN
  • DE

LTC1821-1ACGW

Part No LTC1821-1ACGW
Manufacturer Linear Technology
Description 16-Bit, Ultra Precise, Fast Settling VOUT DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208074-LTC1821-1ACGW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1821-1ACGW CAD Model

Description

The LTC1821-1ACGW is a cutting-edge, 16-bit digital-to-analog converter (DAC) brought to you by Linear Technology, a company known for its high-performance analog integrated circuits. This product is designed to meet the rigorous demands of precision applications in industrial, automotive, and communication systems.

Key Features

  • Resolution: The LTC1821-1ACGW offers a high resolution of 16 bits, ensuring accurate and precise analog output signals.
  • Settling Time: It boasts a fast settling time, which enables quick and efficient signal processing for real-time applications.
  • Output Range: This DAC features a flexible output range that can be configured to meet various application requirements.
  • Low Glitch Energy: The low glitch impulse of the LTC1821-1ACGW minimizes the transient effects when the digital code changes, improving the overall performance of the system.
  • Monotonicity: Guaranteed monotonic performance over the entire operating temperature range ensures reliable and consistent output.

Applications

The LTC1821-1ACGW is ideal for a wide range of applications, including:

  • High-resolution data acquisition systems
  • Automated test equipment
  • Industrial control systems
  • Precision instrumentation
  • Telecommunications infrastructure

Technical Specifications

Parameter Value Resolution 16-bit Settling Time Typically 10μs Output Range Configurable Supply Voltage ±5V Package 24-Lead SSOP

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality and reliability. The LTC1821-1ACGW is no exception, as it is manufactured with the strictest quality control measures and is designed to perform reliably even under the most demanding conditions.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.7143 $110.7143
2+ $107.1429 $214.2858
3+ $103.5715 $310.7145
4+ $92.8572 $371.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess