EN
  • EN
  • DE

LTC1842IS8

Part No LTC1842IS8
Manufacturer Linear Technology
Description Ultralow Power Dual Comparators with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208086-LTC1842IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1842IS8 CAD Model

Description

The LTC1842IS8 is a high-performance, ultra-low power comparator designed by Linear Technology, which is now part of Analog Devices. This precision device is tailored for power-sensitive applications where energy efficiency is paramount. The LTC1842IS8 is housed in an 8-lead narrow SOIC package, making it suitable for space-constrained designs.

Key Features

  • Ultra-Low Power Consumption: With a quiescent current of just 0.5 µA, the LTC1842IS8 is optimized for battery-powered and portable applications where power conservation is critical.
  • Wide Supply Voltage Range: The device operates from a 2.0V to 11V supply, providing versatility across various power supply configurations.
  • Internal Voltage Reference: An integrated 1.182V precision reference enables accurate threshold setting for the comparator.
  • Fast Response Time: The LTC1842IS8 boasts a fast response time, ensuring quick and reliable performance in systems requiring timely decision-making.
  • Dual Comparators: This device includes two independent comparators, allowing for multiple comparison operations within a single package, saving space and component count.

Applications

The LTC1842IS8 is ideal for a variety of applications, such as:

  • Battery-powered systems
  • Portable instrumentation
  • Threshold detectors/sensors
  • Window comparators
  • Energy-efficient automation
  • System monitoring and control

Performance Advantages

The LTC1842IS8 offers several advantages for system designers. Its ultra-low power consumption extends battery life, which is crucial for handheld and remote sensing devices. The device's ability to operate over a wide voltage range allows for flexible integration into existing systems without the need for additional power regulation. The inclusion of two comparators in one package not only saves space but also reduces the complexity of the design and the bill of materials.

Overall, the LTC1842IS8 from Linear Technology is a smart choice for engineers looking to enhance the efficiency and reliability of their power-sensitive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3223 $53.2230
23+ $4.3671 $100.4433
36+ $4.2306 $152.3016
49+ $4.0941 $200.6109
64+ $3.9577 $253.2928
85+ $3.5482 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess