EN
  • EN
  • DE

LTC1844ES5-3.3#TR

Part No LTC1844ES5-3.3#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719173-LTC1844ES5-3.3#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1844ES5-3.3#TR CAD Model

Description

Product Overview: LTC1844ES5-3.3#TR

The LTC1844ES5-3.3#TR is a high-performance, low dropout linear regulator (LDO) designed by Linear Technology, now part of Analog Devices. This LDO is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for precision voltage regulation in a wide array of electronic devices. Its small footprint and high-efficiency operation make it particularly suitable for portable and battery-powered applications where space is at a premium and energy conservation is of utmost importance.

Key Features

  • Fixed Output Voltage: The device provides a stable 3.3V output, which is essential for consistent performance in digital and analog circuits.
  • Low Dropout Voltage: With a low dropout voltage, the LTC1844ES5-3.3#TR ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life.
  • High Output Accuracy: The output voltage accuracy is maintained within tight tolerances, ensuring reliable operation of sensitive electronic components.
  • Low Quiescent Current: Its low quiescent current minimizes power consumption when in standby mode, contributing to extended battery life in portable devices.
  • Thermal Protection: The built-in thermal protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Small SOT-23 Package: The compact SOT-23 package allows for efficient use of PCB space and is well-suited for space-constrained applications.

Applications

The LTC1844ES5-3.3#TR is versatile and can be used in a variety of applications, including:

  • Portable and handheld devices
  • Wireless communication systems
  • GPS receivers
  • Medical devices
  • Power management for DSPs and microcontrollers

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1844ES5-3.3#TR meets the highest standards of performance and reliability. The device is available in tape and reel packaging, denoted by the #TR suffix, facilitating its use in high-volume production environments. With its robust design and proven manufacturing processes, the LTC1844ES5-3.3#TR stands out as a reliable power management solution for designers and engineers seeking to enhance their products with stable and efficient voltage regulation.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,190 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess