EN
  • EN
  • DE

LTC1844ES5-BYP

Part No LTC1844ES5-BYP
Manufacturer Linear Technology
Description 150mA, Micropower, Low Noise, VLDO Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208092-LTC1844ES5-BYP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1844ES5-BYP CAD Model

Description

Linear Technology LTC1844ES5-BYP: High-Efficiency, Low Power Voltage Regulator

The LTC1844ES5-BYP from Linear Technology is a high-performance, low dropout voltage regulator designed to deliver a continuous output current of up to 150mA. This compact and efficient regulator is ideal for portable battery-powered equipment where extended battery life is essential. With its low quiescent current and low dropout voltage, the LTC1844ES5-BYP is optimized for use in power-sensitive applications such as handheld devices, medical equipment, and wireless communications systems.

Key Features:

  • Output Voltage: The LTC1844ES5-BYP provides a fixed output voltage of 5V, which is suitable for a wide range of digital and analog circuits.
  • Low Dropout Voltage: It boasts an impressively low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications.
  • Low Quiescent Current: The device features a low quiescent current of only 20μA, which significantly reduces power consumption when in standby mode, thereby prolonging battery life.
  • High Output Accuracy: The LTC1844ES5-BYP maintains a high level of output voltage accuracy, providing stable and reliable power to sensitive electronic components.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the regulator and the load from damage due to excessive current draw.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, the LTC1844ES5-BYP saves valuable board space and is suitable for space-constrained applications.

Applications:

The LTC1844ES5-BYP is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless Handsets
  • GPS Devices
  • Medical Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players

In conclusion, the LTC1844ES5-BYP from Linear Technology is a reliable and efficient solution for applications requiring a stable 5V supply with minimal power loss. Its low quiescent current, high accuracy, and protective features make it an excellent choice for designers looking to enhance battery life without compromising performance.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,005 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess