EN
  • EN
  • DE

LTC1850CFW

Part No LTC1850CFW
Manufacturer Linear Technology
Description 8-Channel, 10-Bit/12-Bit, 1.25Msps Sampling ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208094-LTC1850CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1850CFW CAD Model

Description

Linear Technology LTC1850CFW Product Overview

The LTC1850CFW from Linear Technology is a high-performance, 8-channel, 12-bit, 100ksps analog-to-digital converter (ADC) designed to cater to a diverse range of applications, including data acquisition systems, industrial process control, and medical instrumentation. Its advanced design ensures precise and rapid conversion of analog signals to digital data, making it a reliable choice for systems that require accurate and fast data processing.

Key Features:

  • High-Speed ADC: The LTC1850CFW boasts a sampling rate of up to 100ksps, ensuring that high-speed signals are captured with fidelity and minimal latency.
  • 12-Bit Resolution: With 12-bit resolution, this ADC provides fine detail in the digital representation of the analog input, allowing for subtle variations to be detected and processed.
  • 8 Multiplexed Channels: The device comes equipped with 8 multiplexed input channels, enabling it to handle multiple signal inputs without the need for additional external multiplexers, saving space and reducing system complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1850CFW is ideal for portable and battery-powered applications where energy conservation is crucial.
  • Flexible Interface: It features a user-friendly SPI/MICROWIRE-compatible serial interface, making it easy to integrate with a variety of microprocessors and digital systems.
  • Small Footprint: The LTC1850CFW is available in a compact 48-pin SSOP package, allowing for a reduced PCB footprint and making it suitable for space-constrained applications.

Applications:

  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Instrumentation
  • Instrumentation
  • Communication Systems

The LTC1850CFW is a testament to Linear Technology's dedication to precision, reliability, and performance in the field of analog-to-digital conversion. Whether for industrial, medical, or communication purposes, this ADC stands out as a versatile and efficient solution for modern electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8374 $58.3740
25+ $4.7898 $119.7450
38+ $4.6396 $176.3048
52+ $4.4906 $233.5112
67+ $4.3405 $290.8135
90+ $3.8912 $350.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess