EN
  • EN
  • DE

LTC1851CFW

Part No LTC1851CFW
Manufacturer Linear Technology
Description 8-Channel, 10-Bit/12-Bit, 1.25Msps Sampling ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208096-LTC1851CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1851CFW CAD Model

Description

LTC1851CFW - High Performance, 8-Channel, 10-Bit A/D Converter

The LTC1851CFW, from Linear Technology, is a high-performance, 8-channel, 10-bit analog-to-digital converter (ADC) designed to deliver precision and speed for a wide range of data acquisition and signal processing applications. This versatile ADC operates on a single 5V supply and offers a sampling rate of up to 100ksps, making it an ideal choice for high-speed systems.

Key Features:

  • Resolution: 10-bit ADC resolution provides a fine level of detail in signal conversion, ensuring accurate representation of the input analog signal.
  • Multiple Channels: With 8 differential input channels, the LTC1851CFW can manage multiple signal inputs simultaneously, increasing system flexibility and reducing the need for additional components.
  • High-Speed Conversion: The fast conversion rate of up to 100ksps enables real-time data acquisition and processing, suitable for dynamic systems that require quick response times.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC consumes minimal power, making it ideal for portable and battery-operated devices.
  • No Missing Codes: Guarantees no missing codes over the entire operating temperature range, ensuring reliable and consistent performance.
  • Software Selectable Inputs: Inputs can be easily configured through software, allowing for a customizable setup tailored to specific application needs.
  • Shutdown Mode: Features a shutdown mode that significantly reduces power consumption when the ADC is not in use.

Applications:

The LTC1851CFW is well-suited for a diverse set of applications, including but not limited to:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • Automotive Electronics

With its robust feature set and high-speed performance, the LTC1851CFW is an excellent choice for engineers and designers looking to enhance the accuracy and efficiency of their data acquisition and signal processing systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2609 $56.5218
5+ $23.1884 $115.9420
7+ $22.4638 $157.2466
10+ $21.7391 $217.3910
12+ $21.0145 $252.1740
16+ $18.8406 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess