LTC1860LIMS8 - A High-Performance 12-Bit Analog-to-Digital Converter
The LTC1860LIMS8 is an advanced 12-bit Analog-to-Digital Converter (ADC) produced by Linear Technology, designed to offer high-speed and low-power performance in a compact package. This ADC is ideal for battery-powered systems and portable devices due to its exceptional power efficiency and small size.
Key Features
- Resolution: 12-bits of resolution provide precise digital representation of analog signals.
- Sampling Rate: Offers a fast sampling rate of up to 150ksps, enabling the capture of rapidly changing signals.
- Low Power Consumption: With a typical supply current of just 850µA, the LTC1860LIMS8 is optimized for power-sensitive applications.
- Auto Shutdown: Features an automatic shutdown mode that reduces power consumption to 2µA during idle periods, further conserving battery life.
- No External Driver: The device operates without the need for an external driver, simplifying design and reducing system complexity.
- Single Supply Operation: Functions with a single 5V supply, eliminating the need for dual supplies and simplifying power management.
- Small Package: Comes in a compact MSOP-8 package, making it suitable for space-constrained applications.
Applications
The versatility of the LTC1860LIMS8 allows it to be used in a wide variety of applications, including:
- Portable Instrumentation
- Battery-Powered Equipment
- Data Acquisition Systems
- Medical Devices
- Industrial Process Control
Technical Specifications
With an input range of 0V to Vref, the LTC1860LIMS8 can interface with a variety of sensors and signals. Its SPI-compatible serial interface ensures easy integration with most microcontrollers, while the MSOP-8 package allows for a minimal footprint on PCBs.
Conclusion
The LTC1860LIMS8 from Linear Technology stands out as a high-performance ADC solution that combines speed, precision, and power efficiency in a small form factor. It is an excellent choice for engineers and designers looking to enhance their systems with reliable data conversion capabilities.