EN
  • EN
  • DE

LTC1861IS8#PBF

Part No LTC1861IS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 2CH 12BIT 8-SOIC / 2-Channel Single ADC SAR 250ksps 12-bit Serial Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 250k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782245-LTC1861IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1861
Introduction Date May 22, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1861IS8#PBF CAD Model

Description

LTC1861IS8#PBF - 12-Bit, Micropower Sampling Analog-to-Digital Converter

The LTC1861IS8#PBF is a high-performance 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for power-sensitive applications that require a combination of low power consumption and high-speed performance. This ADC is an ideal choice for battery-operated systems, portable devices, and remote sensors, where efficient power management is crucial.

The LTC1861IS8#PBF operates from a single 2.7V to 5.5V supply and features a typical power consumption of only 850µW at a 150ksps throughput rate. This micropower consumption, combined with automatic nap and sleep modes, significantly extends battery life in portable applications.

The device comes in a compact, 8-lead SOIC package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it boasts a high-speed SPI-compatible serial interface that can operate on both 3V and 5V logic levels, providing flexibility in various system designs.

Key features of the LTC1861IS8#PBF include:

  • 12-bit resolution with no missing codes
  • 150ksps sample rate
  • Low power consumption: 850µW at 150ksps
  • Single 2.7V to 5.5V supply operation
  • No pipeline delay (SAR architecture)
  • Automatic power-down modes for power saving
  • 8-lead SOIC package for a compact footprint
  • SPI and MICROWIRE™ compatible serial I/O
  • Guaranteed operation over the industrial temperature range (-40°C to +85°C)

The LTC1861IS8#PBF also features a differential analog input with a wide input common-mode range, providing flexibility in interfacing with various sensors and signal sources. The device's high impedance analog inputs and the ability to configure the input range via an external reference voltage make it versatile for a wide array of applications.

In summary, the LTC1861IS8#PBF from Linear Technology is a superior choice for designers looking for a high-speed, low-power ADC that does not compromise on accuracy or performance. Whether it's for industrial control systems, medical devices, or any other precision data acquisition application, this ADC delivers reliable and efficient performance in a compact package.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess