EN
  • EN
  • DE

LTC1863LCGN#PBF

Part No LTC1863LCGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 175KSPS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 175k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SSOP
Win Source Part Number 020517-LTC1863LCGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1863LCGN#PBF CAD Model

Description

Product Overview: LTC1863LCGN#PBF

The LTC1863LCGN#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and ease of use in a wide range of applications. This ADC features eight differential or 16 single-ended input channels, providing flexibility for various data acquisition requirements.

Key Features

  • High Resolution: The 12-bit resolution ensures detailed and accurate analog signal conversion, making it ideal for precision measurement applications.
  • Multiple Input Channels: With eight differential or 16 single-ended input channels, users can monitor multiple signals simultaneously, enhancing system monitoring capabilities.
  • Fast Throughput: The LTC1863LCGN#PBF offers a fast conversion rate of up to 200ksps, allowing for real-time data processing and control.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC features a low power operation with a typical supply current of only 850μA, conserving energy and extending battery life in portable devices.
  • No External Driver Required: The device includes an internal conversion clock, eliminating the need for an external driver and simplifying design complexity.
  • Easy Interface: The LTC1863LCGN#PBF interfaces easily with microcontrollers via a simple 3-wire serial interface, streamlining system integration.
  • Compact Package: Housed in a 16-pin SSOP package, this ADC saves board space and is suitable for compact system designs.

Applications

The versatility of the LTC1863LCGN#PBF makes it well-suited for a variety of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Portable Instrumentation
  • Robotics
  • Automotive Systems

With its combination of high-speed performance, multiple input channels, and low power consumption, the LTC1863LCGN#PBF from Linear Technology stands out as a reliable choice for designers seeking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7586 $65.2758
6+ $17.8532 $107.1192
9+ $17.2953 $155.6577
12+ $16.7374 $200.8488
16+ $16.1795 $258.8720
21+ $14.5057 $304.6197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess