EN
  • EN
  • DE

LTC1864HMS8

Part No LTC1864HMS8
Manufacturer Linear Technology
Description Power, 16-Bit, 250ksps 1- and 2-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208130-LTC1864HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1864HMS8 CAD Model

Description

LTC1864HMS8: High-Performance 16-Bit Analog-to-Digital Converter

The LTC1864HMS8 is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for precision data acquisition systems. This 16-bit ADC offers a superior combination of high-speed performance, low power consumption, and compact design, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and high-end data logging systems.

Key Features and Benefits

  • High Precision: The LTC1864HMS8 delivers 16-bit resolution with no missing codes, ensuring accurate and reliable data conversion for critical applications.
  • Fast Conversion Rate: With a conversion time of just 1.6 microseconds, this ADC is well-suited for high-speed applications that require rapid data acquisition.
  • Low Power Consumption: Operating on a single 5V supply, the LTC1864HMS8 features a nap and sleep mode, reducing power consumption to 850µA and 10µA respectively, which is ideal for battery-powered and portable devices.
  • Compact Package: Housed in an MSOP-8 package, the LTC1864HMS8 occupies minimal board space, allowing for a more compact overall design of the end product.
  • Easy Interface: The ADC provides a simple SPI/MICROWIRE compatible serial interface, facilitating easy integration with most microcontrollers and DSPs.
  • Differential Input: The differential input capability enhances the noise immunity and allows for the measurement of true bipolar signals, increasing the versatility of the ADC.

Applications

The LTC1864HMS8 is well-suited for a variety of applications that demand high accuracy and fast sampling rates. Its robust design and ease of use make it particularly useful in:

  • Portable Medical Devices
  • Industrial Process Controls
  • Scientific Instrumentation
  • Data Acquisition Systems
  • Battery-powered Equipment

Overall, the LTC1864HMS8 from Linear Technology represents a blend of performance and practicality. Its high-speed, low-power, and small footprint characteristics make it an excellent choice for designers looking to create efficient, high-performance electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8150 $79.6300
4+ $32.6687 $130.6748
5+ $31.6478 $158.2390
7+ $30.6269 $214.3883
9+ $29.6060 $266.4540
12+ $26.5433 $318.5196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess