EN
  • EN
  • DE

LTC1865LIMS

Part No LTC1865LIMS
Manufacturer Linear Technology
Description Power, 16-Bit, 250ksps 1- and 2-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208142-LTC1865LIMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1865LIMS CAD Model

Description

Linear Technology LTC1865LIMS - Dual Channel 16-Bit Analog-to-Digital Converter

The LTC1865LIMS, crafted by Linear Technology, is a high-performance, dual-channel 16-bit analog-to-digital converter (ADC) that provides precision and speed in a compact, low-power package. This ADC is ideal for a wide range of applications, including process control, medical instruments, and data acquisition systems, where accuracy and efficient power usage are crucial.

Key Features

  • Resolution: The LTC1865LIMS offers a 16-bit resolution, ensuring high precision in digital representation of analog signals.
  • Dual Channels: It features two multiplexed channels, allowing for the simultaneous and seamless conversion of two analog inputs.
  • High Speed: With a conversion rate of up to 150ksps, this ADC is well-suited for applications requiring both high speed and precision.
  • Low Power Consumption: The device operates on a single 5V supply, with a typical power consumption of just 1.3mW, making it an energy-efficient choice for battery-powered and portable devices.
  • No External Components Required: The LTC1865LIMS is designed to work without the need for external driver components, simplifying design and reducing overall system cost.
  • Software-Selectable Inputs: Inputs can be easily configured via software, offering flexibility in application design.
  • Small Package: Available in a 10-lead MSOP package, the LTC1865LIMS is designed to fit into space-constrained applications.

Performance and Reliability

The LTC1865LIMS boasts a differential nonlinearity (DNL) of ±1 LSB and an integral nonlinearity (INL) of ±2 LSB, ensuring accurate and reliable performance. Its no missing codes over temperature feature guarantees that all digital output codes correspond to their respective analog input voltages, even under varying temperature conditions.

Easy Interface

Interfacing with microprocessors is straightforward, thanks to the LTC1865LIMS's SPI/MICROWIRE-compatible serial interface. This simplifies communication with a wide range of controllers and processors, making it a versatile choice for system integration.

Overall, the LTC1865LIMS from Linear Technology is a robust and reliable ADC solution that combines high precision, speed, and low power consumption, all in a small footprint, making it an excellent choice for meeting the stringent requirements of advanced analog-to-digital conversion applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2474 $69.7422
6+ $19.0748 $114.4488
9+ $18.4787 $166.3083
12+ $17.8826 $214.5912
15+ $17.2865 $259.2975
20+ $15.4982 $309.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess