EN
  • EN
  • DE

LTC1871HMS#PBF

Part No LTC1871HMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 36 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 020518-LTC1871HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1871HMS#PBF CAD Model

Description

The LTC1871HMS#PBF is a versatile, high-performance step-up (boost) DC/DC controller from Linear Technology, designed to deliver efficient power management for a wide range of applications. This robust component is ideal for systems that require a compact, high-efficiency power solution to step up lower voltage sources to higher voltages.

Key Features:

  • No RSENSE Technology: The LTC1871HMS#PBF utilizes Linear Technology's proprietary No RSENSE technology, which eliminates the need for a sense resistor and reduces power loss, improving overall efficiency.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 36V, this controller is flexible and can be used in a variety of applications, from single-cell batteries to industrial power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable up to 60V, allowing for a wide range of output requirements to be met with a single device.
  • High Efficiency: The LTC1871HMS#PBF is designed to provide high efficiency, which is critical for portable and battery-powered applications where power conservation is key.
  • Programmable Frequency: The switching frequency can be programmed between 100kHz to 1MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Stable Operation: The controller features a phase-locked loop (PLL) for frequency synchronization and a soft-start function to ensure stable operation during startup and transient conditions.

Applications:

  • Portable Electronics
  • Industrial Power Systems
  • Telecommunications Equipment
  • Automotive Power Supplies
  • Medical Devices

The LTC1871HMS#PBF is packaged in a compact 10-lead MSOP, which is ideal for space-constrained applications. Its thermal performance is enhanced by a thermally efficient package design, ensuring reliable operation even in environments with limited airflow. Whether you are designing a high-efficiency portable device or a robust industrial power supply, the LTC1871HMS#PBF offers a powerful solution to meet your step-up DC/DC conversion needs.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3658 $56.8290
11+ $9.3258 $102.5838
17+ $9.0344 $153.5848
23+ $8.7429 $201.0867
30+ $8.4515 $253.5450
40+ $7.5772 $303.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,343 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess