EN
  • EN
  • DE

LTC1875EGN

Part No LTC1875EGN
Manufacturer Linear Technology
Description 15mA Quiescent Current 1.5A Monolithic Synchronous Step-Down Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208158-LTC1875EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1875EGN CAD Model

Description

LTC1875EGN - High-Efficiency, Synchronous Step-Down Switching Regulator

The LTC1875EGN is a high-performance synchronous step-down switching regulator from Linear Technology, a company renowned for its innovative power management solutions. This compact and efficient power management IC is designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, making it an ideal choice for a wide range of applications including telecommunications, networking systems, and portable electronic devices.

Featuring a wide input voltage range of 2.5V to 9.8V, the LTC1875EGN can deliver continuous output currents up to 1.5A, catering to the needs of modern electronic components that require stable and reliable power supplies. Its internal synchronous rectification significantly improves efficiency, especially at lower output voltages, and reduces the need for external Schottky diodes, thus minimizing the board space required for power regulation circuits.

The LTC1875EGN is housed in a compact 16-lead SSOP package, which is well-suited for space-constrained applications. Its switching frequency is programmable up to 550kHz, allowing designers to optimize the regulator for efficiency or component size by selecting the appropriate inductor and capacitor values. Additionally, the device supports a selectable Burst Mode® operation, which further enhances efficiency at light loads by reducing quiescent current.

Protection features of the LTC1875EGN include a foldback current limit, which provides safeguarding against overcurrent conditions, and thermal shutdown, which ensures the regulator operates within safe temperature limits. The device also features a power good output signal, which can be used for power sequencing and monitoring purposes.

Overall, the LTC1875EGN is a versatile and reliable solution for applications that demand high efficiency, compact size, and robust protection features. Its advanced design and integrated features simplify the development of power-efficient products, making it an excellent choice for engineers looking to enhance the performance and longevity of their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess