EN
  • EN
  • DE

LTC1923EUH#TRPBF

Part No LTC1923EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC THERMOELEC COOLER CNTRLR32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Thermoelectric Cooler/Heater
Operating Supply Current 2mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 1061208-LTC1923EUH#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1923EUH#TRPBF CAD Model

Description

Product Overview: LTC1923EUH#TRPBF

The LTC1923EUH#TRPBF is a high-performance thermoelectric cooler (TEC) controller integrated circuit designed and manufactured by Linear Technology. This advanced component is specifically engineered to manage and control the temperature of thermoelectric elements with precision and efficiency. It is ideal for applications that require precise temperature control such as optical networking lasers, biomedical instruments, and industrial temperature control systems.

Key Features:

  • Precise Temperature Control: The LTC1923EUH#TRPBF is capable of maintaining temperature control with a resolution of 0.01°C, ensuring that the target temperature is achieved with high accuracy.
  • Versatile Power Supply Compatibility: This device can operate with a supply voltage range from 4.5V to 5.5V, making it compatible with a variety of power sources and systems.
  • Integrated PWM Driver: It includes a built-in pulse-width modulation (PWM) driver for the TEC, which allows for efficient control of the cooling and heating elements without the need for external circuitry.
  • Adjustable Gain Settings: The controller offers adjustable gain settings, which provides flexibility to accommodate different thermoelectric cooler impedances and thermal loads.
  • Bidirectional Control: The LTC1923EUH#TRPBF is capable of bidirectional control, meaning it can drive the TEC in both cooling and heating modes.
  • Fault Protection: To ensure safe operation, the device features a range of fault protection mechanisms, including under-voltage lockout, overcurrent protection, and thermal shutdown.
  • Compact Package: Housed in a compact 32-lead QFN package, the LTC1923EUH#TRPBF saves valuable board space and is suitable for space-constrained applications.

Applications:

The LTC1923EUH#TRPBF is versatile and can be used in a wide range of applications that require precise temperature control. Some of these applications include:

  • Optical networking systems where laser diode temperature needs to be tightly controlled for optimal performance.
  • Biomedical equipment where sample temperatures need to be accurately maintained.
  • Industrial systems that require temperature regulation for process consistency and product quality.

In summary, the LTC1923EUH#TRPBF from Linear Technology is a sophisticated and reliable solution for managing the temperature of thermoelectric coolers. Its precision, integrated features, and compact design make it an excellent choice for designers looking to enhance the performance and reliability of their temperature-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess