The LTC1928ES6-5#TR is a high-performance step-down DC/DC converter from Linear Technology, designed to provide efficient power conversion with minimal noise. This compact and reliable component is ideal for portable devices, where power efficiency and battery life are critical. With its advanced design and robust features, the LTC1928ES6-5#TR is an excellent choice for a wide range of applications, including but not limited to telecommunications, networking equipment, and industrial systems.
Key Features:
- Output Voltage: The LTC1928ES6-5#TR provides a fixed output voltage of 5V, which is suitable for powering a variety of standard digital and analog circuits.
- High Efficiency: With a high efficiency of up to 96%, this converter helps to maximize battery life and reduce heat generation in sensitive electronic devices.
- Low Noise Operation: The device is designed to minimize noise, making it suitable for noise-sensitive applications such as RF circuits and precision measurement devices.
- Adjustable Switching Frequency: The switching frequency can be adjusted up to 1MHz, allowing designers to optimize performance for specific applications.
- Compact SOT-23 Package: The LTC1928ES6-5#TR comes in a small SOT-23 package, which is ideal for space-constrained applications.
- Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
Applications:
- Portable and battery-powered devices
- Telecommunications equipment
- Networking hardware
- Industrial control systems
- Point-of-load power supplies
The LTC1928ES6-5#TR is not only a testament to Linear Technology's commitment to quality and performance but also an embodiment of their expertise in power management solutions. Whether you're designing a new piece of portable technology or upgrading an existing system, the LTC1928ES6-5#TR offers a combination of efficiency, reliability, and low noise operation that is hard to beat.