The LTC1928ES6-5 is a high-performance, low-dropout linear regulator designed by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to deliver a stable and precise 5V output voltage, making it an ideal choice for sensitive electronic applications where voltage accuracy is critical.
Key Features
- Output Voltage: Fixed 5V output with high accuracy.
- Low Dropout Voltage: Offers a low dropout performance which ensures efficiency even when the input voltage is close to the output voltage.
- Output Current: Capable of delivering up to 100mA of continuous output current.
- Low Noise: Designed for low output noise, making it suitable for noise-sensitive applications such as RF circuits and precision instrumentation.
- Stable with Ceramic Capacitors: Stable with low-ESR ceramic capacitors, reducing the size and cost of the overall power supply design.
- Overcurrent and Overtemperature Protection: Features internal protection circuits that safeguard the device against adverse conditions.
Applications
The LTC1928ES6-5 is versatile and can be used in a wide range of applications, including:
- Battery-powered equipment
- Portable computers and PDAs
- Wireless and DSL modems
- Automotive power supplies
- Medical devices
Package and Quality
The LTC1928ES6-5 comes in a compact TSOT-23 package which is suitable for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. With Linear Technology's reputation for high-quality components, this regulator is a dependable choice for critical system voltage regulation needs.
Conclusion
Overall, the LTC1928ES6-5 from Linear Technology is a robust and precise voltage regulator that offers a combination of features making it an excellent choice for applications requiring a stable 5V supply. Its low-noise operation, compatibility with ceramic capacitors, and built-in protection features provide a high level of performance and reliability for designers and engineers.