Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 122794-LTC1929CG-PG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1929CG-PG#TRPBF CAD Model

Description

Product Overview: LTC1929CG-PG#TRPBF - Linear Technology

The LTC1929CG-PG#TRPBF is a high-performance, PolyPhase® synchronous switching regulator controller designed by Linear Technology, now part of Analog Devices. This robust component is engineered to drive N-channel MOSFETs in a synchronous rectified buck topology, enabling efficient power conversion with enhanced power density. It is a perfect solution for applications requiring precise voltage regulation and high efficiency across a broad range of input voltages and output currents.

Key Features

  • High Efficiency: The LTC1929CG-PG#TRPBF utilizes synchronous rectification to achieve high efficiencies, which is critical for thermal management and reducing energy consumption in power-intensive applications.
  • PolyPhase Operation: This device supports PolyPhase operation, allowing multiple LTC1929 units to operate out of phase with each other, reducing input and output ripple and enabling the use of smaller and less expensive filtering components.
  • Wide Input Voltage Range: The controller can manage a wide range of input voltages, making it versatile for various systems and ensuring stable operation under fluctuating power conditions.
  • Adjustable Operating Frequency: With an adjustable operating frequency from 100kHz to 600kHz, designers have the flexibility to optimize the size and response of the power supply.
  • Current Mode Control: The current mode control provides excellent line and load transient response, ensuring the output voltage remains stable under dynamic conditions.
  • Soft-Start Capability: The soft-start feature limits inrush current during startup, minimizing stress on the power supply components and extending their lifespan.

Applications

The LTC1929CG-PG#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Telecommunications infrastructure
  • High-density distributed power systems
  • Industrial equipment
  • Networking equipment
  • Computers and servers

Quality and Reliability

The LTC1929CG-PG#TRPBF is built to meet the rigorous standards of Linear Technology, ensuring high quality and reliability for mission-critical systems. The device is packaged in a 28-lead SSOP, providing a compact solution for space-constrained applications. Additionally, it is RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 32WQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $19.3888
ECAD model for LM5119QPSQ/NOPB
Texas Instruments
LOW-POWER, DUAL-OUTPUT, CURRENT-MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UCC2806Q
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 14-SOIC
Lowest to $0.6598
ECAD model for UC3842BVDR2
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT / Regulator Output DC-DC Controller IC
Lowest to $32.8422
ECAD model for UCC1800J
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10-TDFN
Lowest to $2.8240
ECAD model for ISL6341ACRZ
Richtek USA Inc.
IC REG CTRLR BUCK 8SOP / Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOP
Need more? Email Us
ECAD model for RT9618AGS
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR BOOST/FLYBACK 8SOIC
Lowest to $0.6011
ECAD model for UC3845BD1
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for UC3844NG
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT89-3 / DC/DC Cntrlr Single-OUT Step Up 110kHz 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-8352C33UA-K6ST2G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3745 $71.8725
11+ $11.7951 $129.7461
17+ $11.4264 $194.2488
24+ $11.0576 $265.3824
31+ $10.6891 $331.3621
41+ $9.5829 $392.8989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,260 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention