EN
  • EN
  • DE
  • IT

UCC1800J

Part No UCC1800J
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC1800 LOW-POWER BICMOS CURRENT / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UCC1800
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380190-UCC1800J
Ultra Librarian 3D Model Ultra Librarian UCC1800J CAD Model

Description

The Texas Instruments UCC1800J is a versatile and efficient current-mode pulse width modulation (PWM) controller integrated circuit designed for a wide range of power supply applications. This low-power BiCMOS device combines the benefits of both bipolar and CMOS technologies to provide robust functionality with reduced power consumption.

The UCC1800J series is particularly well-suited for off-line and DC-to-DC converter applications due to its wide input voltage range and flexible output drive capability. It is capable of operating over a supply voltage range of 10V to 20V, which makes it adaptable to various circuit configurations. The device features a totem-pole output stage that can source or sink high peak current, up to 1A, enabling it to drive large capacitive loads with ease.

One of the key features of the UCC1800J is its current-mode control which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. This characteristic enhances the overall system performance by improving transient response, simplifying circuit design, and maintaining stable operation across different load conditions.

Additionally, the UCC1800J incorporates a range of protective features that safeguard the controller against various fault conditions. These include under-voltage lockout (UVLO) for both VCC and VREF, ensuring the controller operates only when the supply voltage is within an acceptable range. Over-temperature shutdown is also provided to prevent damage from excessive heat.

The UCC1800J is available in multiple package options, including the compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its low external parts count and the internal soft-start function make it an economical choice for power supply designers seeking a balance between performance and cost.

In summary, the Texas Instruments UCC1800J PWM controller is a highly integrated, reliable, and energy-efficient solution for modern power supply designs, offering the precision and robustness required for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0193
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK/SEPIC 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $28.3390
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
Analog Devices Inc.
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Lowest to $1.6442
Analog Devices Inc.
IC REG CTRLR BOOST 28SSOP
Lowest to $17.5179
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $1.4463
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8422 $65.6844
5+ $26.9474 $134.7370
7+ $26.1053 $182.7371
9+ $25.2632 $227.3688
12+ $24.4212 $293.0544
16+ $21.8948 $350.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess