EN
  • EN
  • DE

LTC3784HGN#PBF

Part No LTC3784HGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196792-LTC3784HGN#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Series PolyPhase®
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Ultra Librarian 3D Model Ultra Librarian LTC3784HGN#PBF CAD Model

Description

Product Overview: LTC3784HGN#PBF

The LTC3784HGN#PBF is a high-performance, high-voltage power controller from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient power conversion. This robust component is housed in a compact SSOP-16 package, making it suitable for space-constrained applications while delivering superior power management capabilities.

Key Features

  • Wide Input Voltage Range: The LTC3784HGN#PBF operates over a broad input voltage range, accommodating various supply voltages, which makes it highly versatile for different power systems.
  • High-Efficiency Power Conversion: With its advanced design, this controller achieves high efficiency in power conversion, which is crucial for reducing heat dissipation and improving system reliability.
  • Multi-Phase Operation: The device supports multi-phase operation, allowing for the distribution of the power load across multiple channels, which can significantly improve performance and reduce thermal stress.
  • Adjustable Operating Frequency: Users can tailor the operating frequency of the LTC3784HGN#PBF to their specific needs, providing flexibility in optimizing the performance of the power supply.
  • Robust Thermal Performance: Designed to operate under harsh conditions, the LTC3784HGN#PBF can handle elevated temperatures, ensuring reliable performance in challenging environments.

Applications

The LTC3784HGN#PBF is suitable for a wide range of applications, including but not limited to:

  • DC/DC Converters
  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Industrial Power Supplies
  • High-Density Distributed Power Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC3784HGN#PBF is no exception. Manufactured with precision and designed to meet stringent industry standards, this power controller is built to deliver reliable and consistent performance. Whether for commercial, industrial, or automotive applications, the LTC3784HGN#PBF is an excellent choice for designers looking for a high-quality power management solution.

With its robust feature set and flexible design, the LTC3784HGN#PBF from Analog Devices Inc. stands out as a high-performance power management component that can meet the needs of a diverse range of power systems.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess