EN
  • EN
  • DE

ADP3209FCPZ-RL

Part No ADP3209FCPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173180-ADP3209FCPZ-RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3209FCPZ-RL CAD Model

Description

The ADP3209FCPZ-RL is a highly integrated, multiphase synchronous buck switching regulator controller from the renowned manufacturer Analog Devices Inc. Designed with precision and efficiency in mind, this advanced product offers an optimal solution for powering high-performance CPUs in notebook computers.

Key Features

  • High Efficiency: The ADP3209FCPZ-RL is engineered to achieve high efficiency across a wide range of load conditions, which helps to extend battery life in portable devices.
  • Multiphase Power Control: This controller supports multiple phases, which not only improves performance but also helps in spreading the thermal load across several inductors, thus reducing hot spots on the motherboard.
  • Adjustable Voltage Regulation: The output voltage can be precisely adjusted to meet the specific needs of the CPU, ensuring optimal performance and power management.
  • Active Current Balancing: With its integrated current balancing feature, the ADP3209FCPZ-RL ensures even current distribution among the phases, which enhances the lifespan of the components and maintains system stability.
  • Overvoltage Protection: The device includes robust protection features such as overvoltage protection, which safeguards the CPU and other critical components from potential damage.

Applications

The ADP3209FCPZ-RL is ideal for use in a variety of applications, particularly in the realm of portable computing. Its advanced features make it suitable for:

  • Notebook computers
  • Portable electronics with high-performance CPUs
  • Energy-efficient and compact computing devices

Product Specifications

The ADP3209FCPZ-RL comes in a compact 40-lead LFCSP package, offering a space-saving design without compromising on functionality. It operates over a broad input voltage range and is designed to work with a variety of output capacitors, making it a versatile choice for designers. The product is also RoHS compliant and adheres to the stringent quality and reliability standards set by Analog Devices Inc.

Ordering and Availability

For those interested in incorporating the ADP3209FCPZ-RL into their designs, the product is available through Analog Devices Inc. and its distribution network. Detailed datasheets, technical support, and ordering information can be accessed through the official Analog Devices Inc. website or authorized distributors.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess