EN
  • EN
  • DE

LT8357HMSE#PBF

Part No LT8357HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-IQ 2MHZ 60V ISOLATED SEPIC F  /  Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3V ~ 60V
Frequency - Switching 100kHz ~ 2MHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT8357HMSE#PBF,-2735-LT8357HMSE#PBF
Standard Package 37
Win Source Part Number 1206011-LT8357HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8357HMSE#PBF CAD Model

Description

Product Overview: LT8357HMSE#PBF from Analog Devices Inc.

The LT8357HMSE#PBF is a versatile and high-performance step-down DC/DC converter from Analog Devices Inc., designed to cater to a wide array of power supply applications. It stands out for its robust construction and reliability, making it a preferred choice for engineers looking for efficient power conversion solutions.

Key Features

  • Wide Input Voltage Range: The device can handle a broad input voltage spectrum, making it suitable for applications that experience wide voltage fluctuations.
  • High Efficiency: With its advanced design, the LT8357HMSE#PBF offers high conversion efficiency, which is crucial for reducing heat generation and improving system performance.
  • Compact Design: The component is housed in an MSOP-16 package, which allows for a compact footprint on the PCB, saving valuable board space.
  • Thermal Performance: The package is designed to enhance thermal performance, ensuring the device operates reliably even under high power or high ambient temperature conditions.

Applications

The LT8357HMSE#PBF is well-suited for a range of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Distributed Power Supply Systems
  • Battery-Powered Devices
  • Portable Instruments

Product Specifications

The converter operates within an input voltage range of 4V to 60V, which provides the flexibility needed for various power sources. It also features a high switching frequency that can be adjusted or synchronized from 200kHz to 2.2MHz, allowing designers to optimize the size of the external components and the performance of the power supply.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8357HMSE#PBF is no exception. It is built to meet high industry standards, ensuring long-term reliability for critical applications. The product is RoHS compliant and is designed to meet the rigorous demands of the modern electronic environment.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8543 $51.4172
10+ $10.5471 $105.4710
15+ $10.2175 $153.2625
21+ $9.8879 $207.6459
27+ $9.5583 $258.0741
36+ $8.5696 $308.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess