EN
  • EN
  • DE

SRJ4416LFG

Part No SRJ4416LFG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SRJ4416
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
Win Source Part Number 838696-SRJ4416LFG
Ultra Librarian 3D Model Ultra Librarian SRJ4416LFG CAD Model

Description

The SRJ4416LFG from ON Semiconductor is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This robust semiconductor device is a critical component in modern electronic systems, providing a high-performance solution for switching and amplification tasks.

Key Features

  • Low R<sub>DS(on): The device boasts an extremely low on-resistance, which translates to reduced power loss during operation and higher efficiency in power conversion and management circuits.
  • High Current Capability: With its ability to handle high currents, the SRJ4416LFG is suitable for demanding applications that require robust current flow without compromising performance.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET make it ideal for high-frequency applications, ensuring minimal delay in response times and improved overall system speed.
  • Enhanced Thermal Performance: The package is designed to offer superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Gate Charge Optimization: The optimized gate charge of the SRJ4416LFG allows for reduced switching losses, which is particularly beneficial in applications where efficiency is paramount.

Applications

The versatility of the SRJ4416LFG makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Battery management systems
  • Switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SRJ4416LFG is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most challenging environments. Whether for consumer electronics, industrial systems, or automotive applications, this Power MOSFET is designed to deliver top-notch performance and durability.

Environmental Compliance

The SRJ4416LFG is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess