Product Overview: MIC24054YJL-TR from Microchip Technology
The MIC24054YJL-TR is a high-efficiency, fully integrated regulator designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced synchronous step-down regulator operates over a wide input voltage range and is capable of delivering up to 4A of continuous output current. The MIC24054YJL-TR is an ideal power solution for a wide array of applications, including distributed power systems, networking, and telecommunications equipment, as well as industrial and medical devices.
Key Features
- Wide Input Voltage Range: The regulator supports an input voltage range from 4.5V to 19V, making it versatile for various applications.
- High Output Current: It can provide up to 4A of continuous output current, ensuring sufficient power for demanding loads.
- High Efficiency: The device is designed for high efficiency, which helps in reducing power loss and improving system reliability.
- Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, allowing for a wide range of output voltages to meet specific application requirements.
- Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its durability and lifespan.
- Frequency Synchronization: The MIC24054YJL-TR supports frequency synchronization to an external clock to minimize system noise.
- Compact Package: The device is available in a compact, space-saving 20-pin QFN package, suitable for space-constrained applications.
Applications
- Networking Equipment
- Telecommunications
- Industrial Systems
- Medical Devices
- Point of Load (POL) Power Supplies
The MIC24054YJL-TR is a testament to Microchip Technology's commitment to providing innovative power management solutions. Its combination of wide input voltage range, high output current capability, adjustable output voltage, and thermal protection make it a reliable and versatile choice for engineers and designers looking to optimize their power systems. With its high efficiency and compact design, the MIC24054YJL-TR is poised to deliver performance and space efficiency in a variety of demanding applications.