EN
  • EN
  • DE

ADP3180JRU-REEL7

Part No ADP3180JRU-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series ADP3180
Package Bulk
Product Status Active
Output Type PWM
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 4
Output Phases 4
Voltage - Supply (Vcc/Vdd) 12V
Frequency - Switching 250kHz ~ 4MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Ramp
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number ADP3180
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42957-ADP3180JRU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3180JRU-REEL7 CAD Model

Description

ADP3180JRU-REEL7: A High-Efficiency, Multiphase Synchronous Buck Controller

The ADP3180JRU-REEL7 is a cutting-edge synchronous buck controller from Analog Devices Inc., designed to provide high-efficiency power conversion for modern microprocessors. This advanced controller is specifically engineered to meet the rigorous power requirements of high-performance CPUs, GPUs, and other ASICs that demand precise voltage regulation and efficient power management.

Featuring a multiphase power control design, the ADP3180JRU-REEL7 is capable of delivering clean and stable power by distributing the load across multiple phases. This not only enhances the performance by reducing the overall thermal footprint but also improves the power efficiency and extends the life of the electronic components.

Key Features:

  • Multiphase Operation: Supports multiple phases for improved power distribution and thermal management.
  • Precision Voltage Regulation: Delivers accurate voltage to the load with a tight tolerance, ensuring stable operation of sensitive microprocessors.
  • High Efficiency: Optimized for converting power with minimal losses, which is essential for maintaining system performance and reliability.
  • Programmable Frequency: Allows customization of the switching frequency to match specific application requirements.
  • Active Current Balancing: Each phase shares the current load equally, which helps to reduce stress on individual components and enhance overall system longevity.
  • Overvoltage Protection: Incorporates features to protect the system against potential damage from voltage spikes.

The ADP3180JRU-REEL7 is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications without compromising on performance. The device is also provided in tape and reel packaging (denoted by the 'REEL' suffix), which is ideal for automated manufacturing processes, ensuring efficient handling and placement during PCB assembly.

With its advanced features and robust design, the ADP3180JRU-REEL7 is an excellent choice for system designers looking to create efficient, reliable, and high-performance power delivery solutions for the next generation of computing and electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4680 $58.7200
100+ $1.2047 $120.4700
150+ $1.1666 $174.9900
205+ $1.1296 $231.5680
265+ $1.0915 $289.2475
355+ $0.9783 $347.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess