EN
  • EN
  • DE

LM5119QPSQ/NOPB

Part No LM5119QPSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32WQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 5.5V ~ 65V
Frequency - Switching 50kHz ~ 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number LM5119
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877527-LM5119QPSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5119QPSQ/NOPB CAD Model

Description

Product Overview: LM5119QPSQ/NOPB

The LM5119QPSQ/NOPB is a versatile and efficient power management integrated circuit (IC) developed by Texas Instruments (TI). This advanced component is designed to cater to a wide range of applications requiring a dual-channel, low-side or synchronous buck controller. Its robust design and flexible features make it an ideal choice for various power supply configurations.

Key Features

  • Wide Input Voltage Range: The LM5119 operates from an input voltage range of 5.5V to 65V, accommodating a broad spectrum of power sources.
  • Dual-Channel Controller: It features two independent PWM controllers that can be configured for dual output or two-phase operation, enhancing system performance through load sharing and reducing output voltage ripple.
  • High-Efficiency: The device includes a high-voltage gate driver that is capable of driving a wide variety of external MOSFETs, ensuring high-efficiency power conversion.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50 kHz to 750 kHz, providing flexibility in the design of the power supply to balance efficiency and component size.
  • Robust Protection Features: It is equipped with an array of protection features including under-voltage lockout, thermal shutdown, and over-current protection, ensuring reliable operation under adverse conditions.

Applications

The LM5119QPSQ/NOPB is suitable for a variety of applications, such as:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunication equipment
  • Datacom infrastructure
  • Point of Load (POL) power architectures

Quality and Reliability

This IC is offered in a thermally enhanced 24-lead WQFN package, providing excellent thermal performance critical for high power density applications. The "NOPB" designation indicates that this product is part of TI's green initiative, signifying it is lead-free and RoHS compliant. The LM5119QPSQ/NOPB is designed to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under harsh operating conditions.

With its combination of features and protections, the LM5119QPSQ/NOPB from Texas Instruments stands out as a high-quality power management solution for designers looking to optimize their power supply designs for efficiency, size, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9979 $63.9916
8+ $13.1265 $105.0120
12+ $12.7163 $152.5956
17+ $12.3061 $209.2037
22+ $11.8959 $261.7098
29+ $10.6653 $309.2937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,005 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess