EN
  • EN
  • DE

LTC1960CG#TR

Part No LTC1960CG#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1132+
Reference case SSOP36
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746968-LTC1960CG#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1960CG#TR CAD Model

Description

Linear Technology LTC1960CG#TR Product Overview

The LTC1960CG#TR from Linear Technology is a high-performance, dual electronic DC/DC converter controller designed to provide precise voltage regulation and efficient power conversion in a variety of applications. This integrated circuit comes in a compact 36-lead SSOP package and is part of the Tape and Reel (TR) product line, which is suitable for automated assembly processes, making it ideal for mass production environments.

Key Features and Benefits

  • Versatile Power Management: The LTC1960CG#TR is capable of managing complex power systems with its dual, independent DC/DC converter controllers, providing flexibility for a wide range of voltage regulation requirements.
  • High Efficiency: Designed with efficiency in mind, this controller helps to minimize power loss and heat generation, which is critical for maintaining the performance and longevity of electronic devices.
  • Precise Control: It offers excellent regulation and tight output voltage accuracy, ensuring that connected components receive stable and consistent power.
  • Programmable Frequencies: The operating frequency is programmable, allowing designers to optimize the controller for their specific application needs, whether it's to reduce EMI or to use smaller external components.
  • Integrated Protection Features: The LTC1960CG#TR includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a variety of potential power issues.

Applications

  • Telecommunications
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Systems
  • Portable Battery-Powered Devices

Linear Technology's LTC1960CG#TR is engineered to meet the rigorous demands of modern electronic systems. Its robust feature set makes it an excellent choice for designers looking for a reliable, high-performance power management solution. With its dual-channel capability, this controller can efficiently manage power in systems where multiple voltages are required, all while maintaining a compact footprint that is suitable for space-constrained applications.

Overall, the LTC1960CG#TR is a testament to Linear Technology's commitment to providing advanced power management solutions that cater to the evolving needs of the electronics industry.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3835 $96.7670
3+ $39.6993 $119.0979
4+ $38.4587 $153.8348
6+ $37.2181 $223.3086
7+ $35.9775 $251.8425
10+ $32.2557 $322.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess